DIODES Incorporated Diodes, Rectifiers - Single - SBRT20U60SP5-13 SBRT20U60SP5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246742-SBRT20U60SP5 -13 Series: Automotive, AEC-Q101 Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI 5 Mounting: SMD Diode Type: Super Barrier Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Family Name: SBRT20U60SP5 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI5 Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSP20U60S S1G; TSP20U60S S2G; V20PL60-M3/87A; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246742-SBRT20U60SP5 -13 Series: Automotive, AEC-Q101 Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI 5 Mounting: SMD Diode Type: Super Barrier Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Family Name: SBRT20U60SP5 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI5 Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSP20U60S S1G; TSP20U60S S2G; V20PL60-M3/87A; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT20U60SP5-13 - 1246742-SBRT20U60SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT20U60SP5-13
1246742-SBRT20U60SP5-13
Diodes, Rectifiers - Single - SBRT20U60SP5-13 1246742-SBRT20U60SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246742-SBRT20U60SP5 -13 Series: Automotive, AEC-Q101 Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI 5 Mounting: SMD Diode Type: Super Barrier Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 400μA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Family Name: SBRT20U60SP5 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: PowerDI5 Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TSP20U60S S1G; TSP20U60S S2G; V20PL60-M3/87A; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246742-SBRT20U60SP5-13
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI 5
Mounting: SMD
Diode Type: Super Barrier
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 400μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SBRT20U60SP5
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: PowerDI5
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): TSP20U60S S1G; TSP20U60S S2G; V20PL60-M3/87A;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 31-SBRT20U60SP5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBRT20U60SP5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBRT20U60SP5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Buy Now Datasheet
Singapore, Singapore
60V 20A Diode and Rectifier
280-SBRT20U60SP5-13
60V 20A Diode and Rectifier 280-SBRT20U60SP5-13
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20U60SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U60SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20U60SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U60SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20U60SP5-13
Schottky Diodes & Rectifiers SBRT20U60SP5-13
Schottky Diodes & Rectifiers 20A Trench SBR 100V 20A 0.70Vf 0.3mA

Schottky Diodes & Rectifiers 20A Trench SBR 100V 20A 0.70Vf 0.3mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20U60SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20U60SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20U60SP5-13
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site
Single Diodes - SBRT20U60SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT20U60SP5-13
Single Diodes SBRT20U60SP5-13
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers Diodes
Product Number 1246742-SBRT20U60SP5-13 31-SBRT20U60SP5-13CT-ND 280-SBRT20U60SP5-13 SBRT20U60SP5-13 SBRT20U60SP5-13 SBRT20U60SP5-13
Product Name Diodes, Rectifiers - Single - SBRT20U60SP5-13 Single Diodes 60V 20A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Super Barrier
VF 0.5300 volts 0.5300 volts 0.5300 volts
VR 60 volts 60 volts
IR 0.4000 mA 0.4000 mA
Unlock Full Specs
to access all available technical data