Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8
Diode Super Barrier 50V 20A Surface Mount PowerDI5060-8
DIODE SBR 50V 20A POWERDI5060-8 Product overview: SBRT20U50SLPQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U50SLPQ-13
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094645-SBRT20U50SLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 20A
Reverse Recovery Time (trr): 48ns
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 350pF @ 50V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5060-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 20A TrechSBR 50Vrrm 20A 0.5Vf 0.5mA
DIODE SBR 50V 20A POWERDI5060-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBRT20U50SLPQ-13DICT-ND | 280-SBRT20U50SLPQ-13 | 1094645-SBRT20U50SLPQ-13 | SBRT20U50SLPQ-13 | SBRT20U50SLPQ-13 |
| Product Name | Single Diodes | 50V 20A Diode and Rectifier | Diodes, Rectifiers - Single - SBRT20U50SLPQ-13 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape & Reel (TR) | PowerDI5060-8 | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Super Barrier | ||||
| VF | 0.5000 volts | 0.5000 volts |