DIODES Incorporated 100V 20A Diode and Rectifier SBRT20U100SLP-13

Description
DIODE SBR 100V 20A POWERDI5060-8 Product overview: SBRT20U100SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U100SLP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 100V 20A POWERDI5060-8 Product overview: SBRT20U100SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U100SLP-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 20A Diode and Rectifier
280-SBRT20U100SLP-13
100V 20A Diode and Rectifier 280-SBRT20U100SLP-13
DIODE SBR 100V 20A POWERDI5060-8 Product overview: SBRT20U100SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U100SLP-13 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 20A POWERDI5060-8 Product overview: SBRT20U100SLP-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20U100SLP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT20U100SLP-13 - 1094644-SBRT20U100SLP-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT20U100SLP-13
1094644-SBRT20U100SLP-13
Diodes, Rectifiers - Single - SBRT20U100SLP-13 1094644-SBRT20U100SLP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094644-SBRT20U100SL P-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI5060-8 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094644-SBRT20U100SLP-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5060-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 31-SBRT20U100SLP-13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 100V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
Single Diodes - 31-SBRT20U100SLP-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 100V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
Single Diodes - 31-SBRT20U100SLP-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 20A Surface Mount PowerDI5060-8

Diode Super Barrier 100V 20A Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20U100SLP-13
Schottky Diodes & Rectifiers SBRT20U100SLP-13
Schottky Diodes & Rectifiers 20A Trench SBR 100V 20A 0.70Vf 0.3mA

Schottky Diodes & Rectifiers 20A Trench SBR 100V 20A 0.70Vf 0.3mA

Buy Now Datasheet
Single Diodes SBRT20U100SLP-13
DIODE SBR 100V 20A POWERDI5060-8

DIODE SBR 100V 20A POWERDI5060-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20U100SLP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20U100SLP-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20U100SLP-13
DIODE SBR 100V 20A POWERDI5060-8

DIODE SBR 100V 20A POWERDI5060-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Diodes Rectifiers
Product Number 280-SBRT20U100SLP-13 1094644-SBRT20U100SLP-13 31-SBRT20U100SLP-13CT-ND SBRT20U100SLP-13 SBRT20U100SLP-13 SBRT20U100SLP-13
Product Name 100V 20A Diode and Rectifier Diodes, Rectifiers - Single - SBRT20U100SLP-13 Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5060-8
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data