DIODES Incorporated Diodes, Rectifiers - Arrays - SBRT20S100CTB-13 SBRT20S100CTB-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893705-SBRT20S100CTB -13 Series: TrenchSBR Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893705-SBRT20S100CTB -13 Series: TrenchSBR Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBRT20S100CTB-13 - 893705-SBRT20S100CTB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRT20S100CTB-13
893705-SBRT20S100CTB-13
Diodes, Rectifiers - Arrays - SBRT20S100CTB-13 893705-SBRT20S100CTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893705-SBRT20S100CTB -13 Series: TrenchSBR Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 893705-SBRT20S100CTB-13
Series: TrenchSBR
Features: Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)

Buy Now
Schottky Diode and Rectifier - 286-SBRT20S100CTB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-SBRT20S100CTB-13
Schottky Diode and Rectifier 286-SBRT20S100CTB-13
DIODE ARRAY SCHOTTKY TO263 Product overview: SBRT20S100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20S100CTB-13 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY TO263 Product overview: SBRT20S100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20S100CTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 893705-SBRT20S100CTB-13 286-SBRT20S100CTB-13
Product Name Diodes, Rectifiers - Arrays - SBRT20S100CTB-13 Schottky Diode and Rectifier
Diode Type Schottky; Diode Array 1 Pair Common Cathode Super Barrier 100 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
Dual common anode high-speed switching diode - BAW56QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers