DIODE SBR 80V 20A POWERDI5 Product overview: SBRT20M80SP5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M80SP5-13D
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Product Number: SBRT20
Mounting Type: Surface Mount
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
DIODE SBR 80V 20A POWERDI5
DIODE SBR 80V 20A POWERDI5
Schottky Diodes & Rectifiers Super Barrier Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-SBRT20M80SP5-13D | SBRT20M80SP5-13D | SBRT20M80SP5-13D | SBRT20M80SP5-13D | |
| Product Name | 80V 20A Diode and Rectifier | Discrete Semiconductor Products -Diodes -Rectifiers Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PowerDI5-3 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | ||||
| Life Cycle Stage | Removed |