DIODES Incorporated 60V 20A Diode and Rectifier SBRT20M60SP5-7D

Description
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A Diode and Rectifier
280-SBRT20M60SP5-7D
60V 20A Diode and Rectifier 280-SBRT20M60SP5-7D
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7D can be used for catalog matching and distributor lookup.

DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBRT20M60SP5-7DDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7DDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7DDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282579-SBRT20M60SP5-7D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282579-SBRT20M60SP5-7D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282579-SBRT20M60SP5-7D
Win Source Part Number: 1282579-SBRT20M60SP5 -7D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TrenchSBR Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 20 A Current - Reverse Leakage @ Vr: 180 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT20M60SP5-7DDICT, SBRT20M60SP5-7DDITR, SBRT20M60SP5-7DDIDKR Base Product Number: SBRT20

Win Source Part Number: 1282579-SBRT20M60SP5-7D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TrenchSBR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 20 A
Current - Reverse Leakage @ Vr: 180 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT20M60SP5-7DDICT,SBRT20M60SP5-7DDITR,SBRT20M60SP5-7DDIDKR
Base Product Number: SBRT20

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT20M60SP5-7D
Single Diodes SBRT20M60SP5-7D
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20M60SP5-7D
Schottky Diodes & Rectifiers SBRT20M60SP5-7D
Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA

Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20M60SP5-7D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20M60SP5-7D
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20M60SP5-7D
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SBRT20M60SP5-7D SBRT20M60SP5-7DDITR-ND 1282579-SBRT20M60SP5-7D SBRT20M60SP5-7D SBRT20M60SP5-7D SBRT20M60SP5-7D
Product Name 60V 20A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data