DIODES Incorporated 60V 20A Diode and Rectifier SBRT20M60SP5-7

Description
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A Diode and Rectifier
280-SBRT20M60SP5-7
60V 20A Diode and Rectifier 280-SBRT20M60SP5-7
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT20M60SP5-7 - 1094641-SBRT20M60SP5-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT20M60SP5-7
1094641-SBRT20M60SP5-7
Diodes, Rectifiers - Single - SBRT20M60SP5-7 1094641-SBRT20M60SP5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1094641-SBRT20M60SP5 -7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A Current - Reverse Leakage @ Vr: 180μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094641-SBRT20M60SP5-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A
Current - Reverse Leakage @ Vr: 180μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20M60SP5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20M60SP5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20M60SP5-7
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20M60SP5-7
Schottky Diodes & Rectifiers SBRT20M60SP5-7
Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA

Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT20M60SP5-7
Single Diodes SBRT20M60SP5-7
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes Diodes
Product Number 280-SBRT20M60SP5-7 1094641-SBRT20M60SP5-7 SBRT20M60SP5-7DIDKR-ND SBRT20M60SP5-7 SBRT20M60SP5-7 SBRT20M60SP5-7
Product Name 60V 20A Diode and Rectifier Diodes, Rectifiers - Single - SBRT20M60SP5-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data