Win Source Part Number: 1282599-SBRT20M60SP5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 20 A
Current - Reverse Leakage @ Vr: 180 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBRT20
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-13D
DIODE SBR 60V 20A POWERDI5
Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1282599-SBRT20M60SP5-13D | SBRT20M60SP5-13D-ND | 280-SBRT20M60SP5-13D | SBRT20M60SP5-13D | SBRT20M60SP5-13D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 60V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.5700 volts | 0.5700 volts | |||
| VR | 60 volts | ||||
| IR | 0.1800 mA |