DIODES Incorporated Single Diodes SBRT20M60SP5-13

Description
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT20M60SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT20M60SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 20A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
60V 20A Diode and Rectifier
280-SBRT20M60SP5-13
60V 20A Diode and Rectifier 280-SBRT20M60SP5-13
DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 20A POWERDI5 Product overview: SBRT20M60SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT20M60SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT20M60SP5-13 - 1246740-SBRT20M60SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT20M60SP5-13
1246740-SBRT20M60SP5-13
Diodes, Rectifiers - Single - SBRT20M60SP5-13 1246740-SBRT20M60SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246740-SBRT20M60SP5 -13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246740-SBRT20M60SP5-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20M60SP5-13
Schottky Diodes & Rectifiers SBRT20M60SP5-13
Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA

Schottky Diodes & Rectifiers 20A Trench SBR 60V 20A 0.57Vf 0.18mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20M60SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20M60SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20M60SP5-13
DIODE SBR 60V 20A POWERDI5

DIODE SBR 60V 20A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number SBRT20M60SP5-13DITR-ND 280-SBRT20M60SP5-13 1246740-SBRT20M60SP5-13 SBRT20M60SP5-13 SBRT20M60SP5-13
Product Name Single Diodes 60V 20A Diode and Rectifier Diodes, Rectifiers - Single - SBRT20M60SP5-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2442005P - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
High Voltage Power Rectifiers - HRS2HVS5 - Micross Components, Inc.
Specs
IFSM 200 amps
IF 6800 mA
trr 5000 ns
View Details
General purpose switching diode - BAS29,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
7 suppliers
70V 70MA SOT23 Diode and Rectifier - 286-BAS70-06B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers