DIODES Incorporated 60V 10A TO220 Diode and Rectifier SBRT20M60CT

Description
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBRT20M60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20M60CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBRT20M60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20M60CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A TO220 Diode and Rectifier
286-SBRT20M60CT
60V 10A TO220 Diode and Rectifier 286-SBRT20M60CT
DIODE ARR SBR 60V 10A TO220-3 Product overview: SBRT20M60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20M60CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 60V 10A TO220-3 Product overview: SBRT20M60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT20M60CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283032-SBRT20M60CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283032-SBRT20M60CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283032-SBRT20M60CT
Win Source Part Number: 1283032-SBRT20M60CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TrenchSBR® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBRT20 Product Status: Obsolete

Win Source Part Number: 1283032-SBRT20M60CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TrenchSBR®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBRT20
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT20M60CT
Schottky Diodes & Rectifiers SBRT20M60CT
Schottky Diodes & Rectifiers Super Barrier Rect

Schottky Diodes & Rectifiers Super Barrier Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT20M60CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT20M60CT
Discrete Semiconductor Products - Diodes - Rectifiers SBRT20M60CT
DIODE ARR SBR 60V 10A TO220-3

DIODE ARR SBR 60V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBRT20M60CT 1283032-SBRT20M60CT SBRT20M60CT SBRT20M60CT
Product Name 60V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data