DIODE SBR 50V 15A POWERDI5 Product overview: SBRT15U50SP5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U50SP5-7 can be used for catalog matching and distributor lookup.
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers 15A TrenchSBR 50Vrrm 15A 0.47V 0.5mA
DIODE SBR 50V 15A POWERDI5
DIODE SBR 50V 15A POWERDI5
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SBRT15U50SP5-7 | SBRT15U50SP5-7DITR-ND | SBRT15U50SP5-7 | SBRT15U50SP5-7 | SBRT15U50SP5-7 |
| Product Name | 50V 15A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PowerDI5-3 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| VF | 0.4700 volts | 0.4700 volts |