DIODES Incorporated Diodes, Rectifiers - Single - SBRT15U50SP5-13 SBRT15U50SP5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1094640-SBRT15U50SP5 -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1094640-SBRT15U50SP5 -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT15U50SP5-13 - 1094640-SBRT15U50SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT15U50SP5-13
1094640-SBRT15U50SP5-13
Diodes, Rectifiers - Single - SBRT15U50SP5-13 1094640-SBRT15U50SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094640-SBRT15U50SP5 -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094640-SBRT15U50SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V 15A Diode and Rectifier
280-SBRT15U50SP5-13
50V 15A Diode and Rectifier 280-SBRT15U50SP5-13
DIODE SBR 50V 15A POWERDI5 Product overview: SBRT15U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U50SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 15A POWERDI5 Product overview: SBRT15U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U50SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBRT15U50SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT15U50SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT15U50SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBRT15U50SP5-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBRT15U50SP5-13
Diodes >> Super Barrier Rectifier (SBR) SBRT15U50SP5-13
410mV@15A 50V 15A PowerDI-5 Super Barrier Rectifier (SBR) ROHS

410mV@15A 50V 15A PowerDI-5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 50V, 15A, Powerdi 5; Repetitive Peak Reverse Voltage Diodes Inc. - 82Y7242 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 50V, 15A, Powerdi 5; Repetitive Peak Reverse Voltage Diodes Inc.
82Y7242
Schottky Rectifier, 50V, 15A, Powerdi 5; Repetitive Peak Reverse Voltage Diodes Inc. 82Y7242
SCHOTTKY RECTIFIER, 50V, 15A, POWERDI 5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage Max:470mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 50V, 15A, POWERDI 5; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage Max:470mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT15U50SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT15U50SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT15U50SP5-13
DIODE SBR 50V 15A POWERDI5

DIODE SBR 50V 15A POWERDI5

Supplier's Site
Single Diodes - SBRT15U50SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT15U50SP5-13
Single Diodes SBRT15U50SP5-13
DIODE SBR 50V 15A POWERDI5

DIODE SBR 50V 15A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT15U50SP5-13
Schottky Diodes & Rectifiers SBRT15U50SP5-13
Schottky Diodes & Rectifiers 15A TrenchSBR 0.5mA 50Vrrm 15A 0.47Vf

Schottky Diodes & Rectifiers 15A TrenchSBR 0.5mA 50Vrrm 15A 0.47Vf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes
Product Number 1094640-SBRT15U50SP5-13 280-SBRT15U50SP5-13 SBRT15U50SP5-13DITR-ND SBRT15U50SP5-13 82Y7242 SBRT15U50SP5-13 SBRT15U50SP5-13 SBRT15U50SP5-13
Product Name Diodes, Rectifiers - Single - SBRT15U50SP5-13 50V 15A Diode and Rectifier Single Diodes Diodes >> Super Barrier Rectifier (SBR) Schottky Rectifier, 50V, 15A, Powerdi 5; Repetitive Peak Reverse Voltage Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Diode Type Super Barrier
VF 0.4700 volts 0.4100 volts 0.4700 volts 0.4700 volts 0.4700 volts
VR 50 volts 50 volts
IR 0.5000 mA 0.5000 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data