DIODES Incorporated Single Diodes SBRT15U100SP5-7D

Description
Diode Super Barrier 100V 15A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 100V 15A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT15U100SP5-7DDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282577-SBRT15U100SP5-7D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282577-SBRT15U100SP5-7D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282577-SBRT15U100SP5-7D
Win Source Part Number: 1282577-SBRT15U100SP 5-7D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TrenchSBR Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT15U100SP5-7DDITR Base Product Number: SBRT15

Win Source Part Number: 1282577-SBRT15U100SP5-7D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TrenchSBR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT15U100SP5-7DDITR
Base Product Number: SBRT15

Buy Now Datasheet
Singapore, Singapore
100V 15A Diode and Rectifier
280-SBRT15U100SP5-7D
100V 15A Diode and Rectifier 280-SBRT15U100SP5-7D
DIODE SBR 100V 15A POWERDI5 Product overview: SBRT15U100SP5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U100SP5-7D can be used for catalog matching and distributor lookup.

DIODE SBR 100V 15A POWERDI5 Product overview: SBRT15U100SP5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U100SP5-7D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT15U100SP5-7D
Schottky Diodes & Rectifiers SBRT15U100SP5-7D
Schottky Diodes & Rectifiers 15A Trench SBR 100V 0.7Vf 0.30mA

Schottky Diodes & Rectifiers 15A Trench SBR 100V 0.7Vf 0.30mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT15U100SP5-7D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT15U100SP5-7D
Discrete Semiconductor Products - Diodes - Rectifiers SBRT15U100SP5-7D
DIODE SBR 100V 15A POWERDI5

DIODE SBR 100V 15A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBRT15U100SP5-7DDITR-ND 1282577-SBRT15U100SP5-7D 280-SBRT15U100SP5-7D SBRT15U100SP5-7D SBRT15U100SP5-7D
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 100V 15A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.7000 volts 0.7000 volts
VR 100 volts
Unlock Full Specs
to access all available technical data