DIODES Incorporated Single Diodes SBRT15U100SP5-13D

Description
DIODE SBR 100V 15A POWERDI5
Request a Quote
Description
DIODE SBR 100V 15A POWERDI5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBRT15U100SP5 is a single rectifier diode packaged in a compact PowerDI5 format, designed for automotive applications and compliant with AEC-Q101 standards. It has a maximum reverse voltage rating of 100V and can handle an average rectified output current of 15A. The diode features a low forward voltage drop of 0.7V at 15A, which helps minimize power losses. It also exhibits low reverse leakage current, rated at 200OºA at 100V, enhancing reliability in high-temperature environments. The operating temperature range is from -65°C to +150°C, making it suitable for various applications. The device is lead-free, RoHS compliant, and halogen-free, contributing to its environmental friendliness. It is available in tape and reel packaging, with a standard quantity of 5,000 units per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The SBRT15U100SP5 is a single rectifier diode packaged in a compact PowerDI5 format, designed for automotive applications and compliant with AEC-Q101 standards. It has a maximum reverse voltage rating of 100V and can handle an average rectified output current of 15A. The diode features a low forward voltage drop of 0.7V at 15A, which helps minimize power losses. It also exhibits low reverse leakage current, rated at 200OºA at 100V, enhancing reliability in high-temperature environments. The operating temperature range is from -65°C to +150°C, making it suitable for various applications. The device is lead-free, RoHS compliant, and halogen-free, contributing to its environmental friendliness. It is available in tape and reel packaging, with a standard quantity of 5,000 units per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBRT15U100SP5-13DDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 100V 15A POWERDI5

DIODE SBR 100V 15A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBRT15U100SP5-13DTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBRT15U100SP5-13DCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 100V 15A POWERDI5

DIODE SBR 100V 15A POWERDI5

Buy Now Datasheet
Singapore, Singapore
100V 15A Diode and Rectifier
280-SBRT15U100SP5-13D
100V 15A Diode and Rectifier 280-SBRT15U100SP5-13D
DIODE SBR 100V 15A POWERDI5 Product overview: SBRT15U100SP5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U100SP5-13 D can be used for catalog matching and distributor lookup.

DIODE SBR 100V 15A POWERDI5 Product overview: SBRT15U100SP5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15U100SP5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282603-SBRT15U100SP5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282603-SBRT15U100SP5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282603-SBRT15U100SP5-13D
Win Source Part Number: 1282603-SBRT15U100SP 5-13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A Current - Reverse Leakage @ Vr: 200 µA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBRT15

Win Source Part Number: 1282603-SBRT15U100SP5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A
Current - Reverse Leakage @ Vr: 200 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBRT15

Buy Now Datasheet
Single Diodes SBRT15U100SP5-13D
DIODE SBR 100V 15A POWERDI5

DIODE SBR 100V 15A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT15U100SP5-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT15U100SP5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBRT15U100SP5-13D
DIODE SBR 100V 15A POWERDI5

DIODE SBR 100V 15A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT15U100SP5-13D
Schottky Diodes & Rectifiers SBRT15U100SP5-13D
Schottky Diodes & Rectifiers 15A Trench SBR 100V 0.7Vf 0.30mA

Schottky Diodes & Rectifiers 15A Trench SBR 100V 0.7Vf 0.30mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 31-SBRT15U100SP5-13DDKR-ND 280-SBRT15U100SP5-13D 1282603-SBRT15U100SP5-13D SBRT15U100SP5-13D SBRT15U100SP5-13D SBRT15U100SP5-13D
Product Name Single Diodes 100V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details