DIODES Incorporated Diodes, Rectifiers - Single - SBRT15M50SP5-13 SBRT15M50SP5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893704-SBRT15M50SP5- 13 Series: TrenchSBR Features: Diode Super Barrier 50 V 15A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893704-SBRT15M50SP5- 13 Series: TrenchSBR Features: Diode Super Barrier 50 V 15A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT15M50SP5-13 - 893704-SBRT15M50SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT15M50SP5-13
893704-SBRT15M50SP5-13
Diodes, Rectifiers - Single - SBRT15M50SP5-13 893704-SBRT15M50SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893704-SBRT15M50SP5- 13 Series: TrenchSBR Features: Diode Super Barrier 50 V 15A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: PowerDI™ 5 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 893704-SBRT15M50SP5-13
Series: TrenchSBR
Features: Diode Super Barrier 50 V 15A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: PowerDI™ 5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now
SMD 50V 15A 50 V Diode and Rectifier - 280-SBRT15M50SP5-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 15A 50 V Diode and Rectifier
280-SBRT15M50SP5-13
SMD 50V 15A 50 V Diode and Rectifier 280-SBRT15M50SP5-13
DIODE SBR 50V 15A POWERDI5 / Diode 50 V 15A Surface Mount PowerDI? 5 Product overview: SBRT15M50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 15A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15M50SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 15A POWERDI5 / Diode 50 V 15A Surface Mount PowerDI? 5 Product overview: SBRT15M50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 50V, 15A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15M50SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 893704-SBRT15M50SP5-13 280-SBRT15M50SP5-13
Product Name Diodes, Rectifiers - Single - SBRT15M50SP5-13 SMD 50V 15A 50 V Diode and Rectifier
Diode Type Schottky; Diode Super Barrier 50 V 15A Surface Mount PowerDI™ 5
Unlock Full Specs
to access all available technical data