DIODES Incorporated Single Diodes SBRT15M50AP5-13

Description
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT15M50AP5-13DI-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBRT15M50AP5-13 - 1246739-SBRT15M50AP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT15M50AP5-13
1246739-SBRT15M50AP5-13
Diodes, Rectifiers - Single - SBRT15M50AP5-13 1246739-SBRT15M50AP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246739-SBRT15M50AP5 -13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246739-SBRT15M50AP5-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
50V 15A Diode and Rectifier
280-SBRT15M50AP5-13
50V 15A Diode and Rectifier 280-SBRT15M50AP5-13
DIODE SBR 50V 15A POWERDI5 Product overview: SBRT15M50AP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15M50AP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 15A POWERDI5 Product overview: SBRT15M50AP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT15M50AP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT15M50AP5-13
Schottky Diodes & Rectifiers SBRT15M50AP5-13
Schottky Diodes & Rectifiers 1.5A TrenchSBR 50V 15A 0.54Vf 0.15mA

Schottky Diodes & Rectifiers 1.5A TrenchSBR 50V 15A 0.54Vf 0.15mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT15M50AP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT15M50AP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT15M50AP5-13
DIODE SBR 50V 15A POWERDI5

DIODE SBR 50V 15A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBRT15M50AP5-13DI-ND 1246739-SBRT15M50AP5-13 280-SBRT15M50AP5-13 SBRT15M50AP5-13 SBRT15M50AP5-13
Product Name Single Diodes Diodes, Rectifiers - Single - SBRT15M50AP5-13 50V 15A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data