DIODES Incorporated Diodes, Rectifiers - Single - SBRT10U60D1Q-13 SBRT10U60D1Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893703-SBRT10U60D1Q- 13 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 60 V 10A Surface Mount TO-252, (D-Pak) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBRT10 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893703-SBRT10U60D1Q- 13 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 60 V 10A Surface Mount TO-252, (D-Pak) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBRT10 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT10U60D1Q-13 - 893703-SBRT10U60D1Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT10U60D1Q-13
893703-SBRT10U60D1Q-13
Diodes, Rectifiers - Single - SBRT10U60D1Q-13 893703-SBRT10U60D1Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893703-SBRT10U60D1Q- 13 Series: Automotive, AEC-Q101, SBR® Features: Diode Super Barrier 60 V 10A Surface Mount TO-252, (D-Pak) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBRT10 Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893703-SBRT10U60D1Q-13
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 60 V 10A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRT10
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 31-SBRT10U60D1Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 10A Surface Mount TO-252, (D-Pak)

Diode Super Barrier 60V 10A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single Diodes - 31-SBRT10U60D1Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 10A TO252

DIODE SBR 60V 10A TO252

Buy Now Datasheet
Single Diodes - 31-SBRT10U60D1Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 10A TO252

DIODE SBR 60V 10A TO252

Buy Now Datasheet
Singapore, Singapore
60V 10A TO252 Diode and Rectifier
280-SBRT10U60D1Q-13
60V 10A TO252 Diode and Rectifier 280-SBRT10U60D1Q-13
DIODE SBR 60V 10A TO252 Product overview: SBRT10U60D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U60D1Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 10A TO252 Product overview: SBRT10U60D1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U60D1Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBRT10U60D1Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT10U60D1Q-13
Single Diodes SBRT10U60D1Q-13
DIODE SBR 60V 10A TO252

DIODE SBR 60V 10A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT10U60D1Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT10U60D1Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT10U60D1Q-13
DIODE SBR 60V 10A TO252

DIODE SBR 60V 10A TO252

Supplier's Site
Rectifier, Aec-Q101, 60V, 10A, To252; Repetitive Peak Reverse Voltage Diodes Inc. - 39AH6623 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 60V, 10A, To252; Repetitive Peak Reverse Voltage Diodes Inc.
39AH6623
Rectifier, Aec-Q101, 60V, 10A, To252; Repetitive Peak Reverse Voltage Diodes Inc. 39AH6623
RECTIFIER, AEC-Q101, 60V, 10A, TO252; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Forward Voltage Max:520mV; Reverse Recovery Time:-; Forward Surge Current:140A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 60V, 10A, TO252; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single; Forward Voltage Max:520mV; Reverse Recovery Time:-; Forward Surge Current:140A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Super Barrier Rectifier

Rectifiers Super Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 893703-SBRT10U60D1Q-13 31-SBRT10U60D1Q-13TR-ND 280-SBRT10U60D1Q-13 SBRT10U60D1Q-13 SBRT10U60D1Q-13 39AH6623 SBRT10U60D1Q-13
Product Name Diodes, Rectifiers - Single - SBRT10U60D1Q-13 Single Diodes 60V 10A TO252 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Aec-Q101, 60V, 10A, To252; Repetitive Peak Reverse Voltage Diodes Inc. Rectifiers
Diode Type Diode Super Barrier 60 V 10A Surface Mount TO-252, (D-Pak)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) DPAK TO-252-3
RoHS Compliant RoHS RoHS
VF 0.5200 volts 0.5200 volts 0.5200 volts
Unlock Full Specs
to access all available technical data