DIODES Incorporated Single Diodes SBRT10U60D1-13

Description
Diode Super Barrier 60V 10A Surface Mount TO-252-3
Request a Quote Datasheet
Description
Diode Super Barrier 60V 10A Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT10U60D1-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 10A Surface Mount TO-252-3

Diode Super Barrier 60V 10A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - SBRT10U60D1-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 10A Surface Mount TO-252-3

Diode Super Barrier 60V 10A Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - SBRT10U60D1-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 10A Surface Mount TO-252-3

Diode Super Barrier 60V 10A Surface Mount TO-252-3

Buy Now Datasheet
Diodes, Rectifiers - Single - SBRT10U60D1-13 - 893701-SBRT10U60D1-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT10U60D1-13
893701-SBRT10U60D1-13
Diodes, Rectifiers - Single - SBRT10U60D1-13 893701-SBRT10U60D1-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893701-SBRT10U60D1-1 3 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 60 V 10A Surface Mount TO-252-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SBRT10 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBRT10U60D1-13DICT, SBRT10U60D1-13DITR, SBRT10U60D1-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893701-SBRT10U60D1-13
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 60 V 10A Surface Mount TO-252-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRT10
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBRT10U60D1-13DICT, SBRT10U60D1-13DITR, SBRT10U60D1-13DIDKR

Buy Now Datasheet
Singapore, Singapore
60V 10A TO252 Diode and Rectifier
280-SBRT10U60D1-13
60V 10A TO252 Diode and Rectifier 280-SBRT10U60D1-13
DIODE SBR 60V 10A TO252-3 Product overview: SBRT10U60D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U60D1-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 10A TO252-3 Product overview: SBRT10U60D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U60D1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT10U60D1-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT10U60D1-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT10U60D1-13
DIODE SBR 60V 10A TO252-3

DIODE SBR 60V 10A TO252-3

Supplier's Site
Single Diodes - SBRT10U60D1-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT10U60D1-13
Single Diodes SBRT10U60D1-13
DIODE SBR 60V 10A TO252-3

DIODE SBR 60V 10A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Diodes
Product Number SBRT10U60D1-13DICT-ND 893701-SBRT10U60D1-13 280-SBRT10U60D1-13 SBRT10U60D1-13 SBRT10U60D1-13
Product Name Single Diodes Diodes, Rectifiers - Single - SBRT10U60D1-13 60V 10A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Super Barrier 60 V 10A Surface Mount TO-252-3
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data