DIODES Incorporated Single Diodes SBRT10U50SP5-13D

Description
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT10U50SP5-13DDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT10U50SP5-13DDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT10U50SP5-13DDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282610-SBRT10U50SP5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282610-SBRT10U50SP5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282610-SBRT10U50SP5-13D
Win Source Part Number: 1282610-SBRT10U50SP5 -13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBRT10U50SP5-13D,SBR T10U50SP5-13DDIDKR,S BRT10U50SP5-13DDICT, SBRT10U50SP5-13DDITR Base Product Number: SBRT10

Win Source Part Number: 1282610-SBRT10U50SP5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 A
Current - Reverse Leakage @ Vr: 300 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBRT10U50SP5-13D,SBRT10U50SP5-13DDIDKR,SBRT10U50SP5-13DDICT,SBRT10U50SP5-13DDITR
Base Product Number: SBRT10

Buy Now Datasheet
Singapore, Singapore
50V 10A Diode and Rectifier
280-SBRT10U50SP5-13D
50V 10A Diode and Rectifier 280-SBRT10U50SP5-13D
DIODE SBR 50V 10A POWERDI5 Product overview: SBRT10U50SP5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U50SP5-13D can be used for catalog matching and distributor lookup.

DIODE SBR 50V 10A POWERDI5 Product overview: SBRT10U50SP5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U50SP5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes SBRT10U50SP5-13D
DIODE SBR 50V 10A POWERDI5

DIODE SBR 50V 10A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT10U50SP5-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT10U50SP5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBRT10U50SP5-13D
DIODE SBR 50V 10A POWERDI5

DIODE SBR 50V 10A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT10U50SP5-13D
Schottky Diodes & Rectifiers SBRT10U50SP5-13D
Schottky Diodes & Rectifiers 10A Trench SBR .15mA 50Vrrm 10A 0.47Vf

Schottky Diodes & Rectifiers 10A Trench SBR .15mA 50Vrrm 10A 0.47Vf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number SBRT10U50SP5-13DDITR-ND 1282610-SBRT10U50SP5-13D 280-SBRT10U50SP5-13D SBRT10U50SP5-13D SBRT10U50SP5-13D SBRT10U50SP5-13D
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 50V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Super Barrier
VF 0.4500 volts 0.4500 volts 0.4500 volts
VR 50 volts 50 volts
Unlock Full Specs
to access all available technical data