DIODES Incorporated Single Diodes SBRT10U50SP5-13

Description
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBRT10U50SP5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT10U50SP5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBRT10U50SP5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Diode Super Barrier 50V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
50V 10A Diode and Rectifier
280-SBRT10U50SP5-13
50V 10A Diode and Rectifier 280-SBRT10U50SP5-13
DIODE SBR 50V 10A POWERDI5 Product overview: SBRT10U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U50SP5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 50V 10A POWERDI5 Product overview: SBRT10U50SP5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT10U50SP5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT10U50SP5-13 - 1094637-SBRT10U50SP5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT10U50SP5-13
1094637-SBRT10U50SP5-13
Diodes, Rectifiers - Single - SBRT10U50SP5-13 1094637-SBRT10U50SP5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094637-SBRT10U50SP5 -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 450mV @ 10A Current - Reverse Leakage @ Vr: 75mA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 5 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094637-SBRT10U50SP5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10A
Current - Reverse Leakage @ Vr: 75mA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT10U50SP5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT10U50SP5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBRT10U50SP5-13
DIODE SBR 50V 10A POWERDI5

DIODE SBR 50V 10A POWERDI5

Supplier's Site
Diodes >> Super Barrier Rectifier (SBR) - SBRT10U50SP5-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBRT10U50SP5-13
Diodes >> Super Barrier Rectifier (SBR) SBRT10U50SP5-13
450mV@10A 50V 10A Power-DI-5 Super Barrier Rectifier (SBR) ROHS

450mV@10A 50V 10A Power-DI-5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Single Diodes - SBRT10U50SP5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT10U50SP5-13
Single Diodes SBRT10U50SP5-13
DIODE SBR 50V 10A POWERDI5

DIODE SBR 50V 10A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT10U50SP5-13
Schottky Diodes & Rectifiers SBRT10U50SP5-13
Schottky Diodes & Rectifiers 10A TrenchSBR 50Vrrm 10A 0.45Vf 0.3mA

Schottky Diodes & Rectifiers 10A TrenchSBR 50Vrrm 10A 0.45Vf 0.3mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Schottky Diodes
Product Number SBRT10U50SP5-13DIDKR-ND 280-SBRT10U50SP5-13 1094637-SBRT10U50SP5-13 SBRT10U50SP5-13 SBRT10U50SP5-13 SBRT10U50SP5-13 SBRT10U50SP5-13
Product Name Single Diodes 50V 10A Diode and Rectifier Diodes, Rectifiers - Single - SBRT10U50SP5-13 Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Super Barrier Rectifier (SBR) Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS RoHS
Diode Type Super Barrier
VF 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data