DIODES Incorporated Diodes, Rectifiers - Arrays - SBRT10U100CTB-13 SBRT10U100CTB-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 756441-SBRT10U100CTB -13 Manufacturer Homepage: www.diodes.com Reference case: TO-263 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 756441-SBRT10U100CTB -13 Manufacturer Homepage: www.diodes.com Reference case: TO-263 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBRT10U100CTB-13 - 756441-SBRT10U100CTB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBRT10U100CTB-13
756441-SBRT10U100CTB-13
Diodes, Rectifiers - Arrays - SBRT10U100CTB-13 756441-SBRT10U100CTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 756441-SBRT10U100CTB -13 Manufacturer Homepage: www.diodes.com Reference case: TO-263 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 756441-SBRT10U100CTB-13
Manufacturer Homepage: www.diodes.com
Reference case: TO-263
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Schottky Diode and Rectifier - 286-SBRT10U100CTB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-SBRT10U100CTB-13
Schottky Diode and Rectifier 286-SBRT10U100CTB-13
DIODE ARRAY SCHOTTKY TO263 Product overview: SBRT10U100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT10U100CTB-13 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY TO263 Product overview: SBRT10U100CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBRT10U100CTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 756441-SBRT10U100CTB-13 286-SBRT10U100CTB-13
Product Name Diodes, Rectifiers - Arrays - SBRT10U100CTB-13 Schottky Diode and Rectifier
Package Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
Schottky Diodes & Rectifiers - 7384819P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers