DIODES Incorporated 20V 500MA Diode and Rectifier SBRT05U20S3-7

Description
DIODE SBR 20V 500MA SOD323 Product overview: SBRT05U20S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20S3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 20V 500MA SOD323 Product overview: SBRT05U20S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20S3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 500MA Diode and Rectifier - 280-SBRT05U20S3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500MA Diode and Rectifier
280-SBRT05U20S3-7
20V 500MA Diode and Rectifier 280-SBRT05U20S3-7
DIODE SBR 20V 500MA SOD323 Product overview: SBRT05U20S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20S3-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 500MA SOD323 Product overview: SBRT05U20S3-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20S3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBRT05U20S3-7 - 893700-SBRT05U20S3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT05U20S3-7
893700-SBRT05U20S3-7
Diodes, Rectifiers - Single - SBRT05U20S3-7 893700-SBRT05U20S3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893700-SBRT05U20S3-7 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 20 V 500mA Surface Mount SOD-323 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBRT05U20S3-7DITR, SBRT05U20S3-7DICT, SBRT05U20S3-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 893700-SBRT05U20S3-7
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 20 V 500mA Surface Mount SOD-323
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBRT05U20S3-7DITR, SBRT05U20S3-7DICT, SBRT05U20S3-7DIDKR

Buy Now Datasheet
Single Diodes - SBRT05U20S3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 20V 500mA Surface Mount SOD-323

Diode Super Barrier 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT05U20S3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT05U20S3-7
Discrete Semiconductor Products - Diodes - Rectifiers SBRT05U20S3-7
DIODE SBR 20V 500MA SOD323

DIODE SBR 20V 500MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBRT05U20S3-7
Schottky Diodes & Rectifiers SBRT05U20S3-7
Schottky Diodes & Rectifiers 0.5A TrenchSBR 20Vrrm 0.5A 0.4Vf

Schottky Diodes & Rectifiers 0.5A TrenchSBR 20Vrrm 0.5A 0.4Vf

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SBRT05U20S3-7 893700-SBRT05U20S3-7 SBRT05U20S3-7DITR-ND SBRT05U20S3-7 SBRT05U20S3-7
Product Name 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - SBRT05U20S3-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data