DIODE SBR 20V 500MA 2DFN Product overview: SBRT05U20LPSQ-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20LPSQ-7B
DIODE SBR 20V 500MA 2DFN
Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2
DIODE SBR 20V 500MA X2DFN10062
DIODE SBR 20V 500MA 2DFN
DIODE SBR 20V 500MA 2DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-SBRT05U20LPSQ-7B | 31-SBRT05U20LPSQ-7BCT-ND | SBRT05U20LPSQ-7B | SBRT05U20LPSQ-7B |
| Product Name | 20V 500MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active |