DIODES Incorporated Diodes, Rectifiers - Single - SBRT05U20LPS-7B SBRT05U20LPS-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893699-SBRT05U20LPS- 7B Series: Automotive, AEC-Q101 Features: Diode Super Barrier 20 V 500mA Surface Mount X2-DFN1006-2 Speed: Standard Recovery >500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SBRT05 Categories: Discrete Semiconductor Products Case / Package: X2-DFN1006-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBRT05U20LPS-7BDIDKR , SBRT05U20LPS-7BDITR, SBRT05U20LPS-7BDICT, SBRT05U20LPS-7B-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893699-SBRT05U20LPS- 7B Series: Automotive, AEC-Q101 Features: Diode Super Barrier 20 V 500mA Surface Mount X2-DFN1006-2 Speed: Standard Recovery >500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SBRT05 Categories: Discrete Semiconductor Products Case / Package: X2-DFN1006-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBRT05U20LPS-7BDIDKR , SBRT05U20LPS-7BDITR, SBRT05U20LPS-7BDICT, SBRT05U20LPS-7B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBRT05U20LPS-7B - 893699-SBRT05U20LPS-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBRT05U20LPS-7B
893699-SBRT05U20LPS-7B
Diodes, Rectifiers - Single - SBRT05U20LPS-7B 893699-SBRT05U20LPS-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 893699-SBRT05U20LPS- 7B Series: Automotive, AEC-Q101 Features: Diode Super Barrier 20 V 500mA Surface Mount X2-DFN1006-2 Speed: Standard Recovery >500ns, > 200mA (Io) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: SBRT05 Categories: Discrete Semiconductor Products Case / Package: X2-DFN1006-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: SBRT05U20LPS-7BDIDKR , SBRT05U20LPS-7BDITR, SBRT05U20LPS-7BDICT, SBRT05U20LPS-7B-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 893699-SBRT05U20LPS-7B
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 20 V 500mA Surface Mount X2-DFN1006-2
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBRT05
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN1006-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: SBRT05U20LPS-7BDIDKR, SBRT05U20LPS-7BDITR, SBRT05U20LPS-7BDICT, SBRT05U20LPS-7B-ND

Buy Now Datasheet
Single Diodes - SBRT05U20LPS-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2

Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - SBRT05U20LPS-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2

Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
Single Diodes - SBRT05U20LPS-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2

Diode Super Barrier 20V 500mA Surface Mount X2-DFN1006-2

Buy Now Datasheet
20V 500MA Diode and Rectifier - 280-SBRT05U20LPS-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 500MA Diode and Rectifier
280-SBRT05U20LPS-7B
20V 500MA Diode and Rectifier 280-SBRT05U20LPS-7B
DIODE SBR 20V 500MA 2DFN Product overview: SBRT05U20LPS-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20LPS-7B can be used for catalog matching and distributor lookup.

DIODE SBR 20V 500MA 2DFN Product overview: SBRT05U20LPS-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBRT05U20LPS-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBRT05U20LPS-7B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBRT05U20LPS-7B
Single Diodes SBRT05U20LPS-7B
DIODE SBR 20V 500MA 2DFN

DIODE SBR 20V 500MA 2DFN

Supplier's Site Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBRT05U20LPS-7B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBRT05U20LPS-7B
Diodes >> Super Barrier Rectifier (SBR) SBRT05U20LPS-7B
390mV@500mA 20V 500mA X2-DFN1006-2 Super Barrier Rectifier (SBR) ROHS

390mV@500mA 20V 500mA X2-DFN1006-2 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBRT05U20LPS-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBRT05U20LPS-7B
Discrete Semiconductor Products - Diodes - Rectifiers SBRT05U20LPS-7B
DIODE SBR 20V 500MA 2DFN

DIODE SBR 20V 500MA 2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 893699-SBRT05U20LPS-7B SBRT05U20LPS-7BDICT-ND 280-SBRT05U20LPS-7B SBRT05U20LPS-7B SBRT05U20LPS-7B SBRT05U20LPS-7B
Product Name Diodes, Rectifiers - Single - SBRT05U20LPS-7B Single Diodes 20V 500MA Diode and Rectifier Single Diodes Diodes >> Super Barrier Rectifier (SBR) Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Super Barrier 20 V 500mA Surface Mount X2-DFN1006-2
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS RoHS
VF 0.3900 volts 0.3900 volts 0.3900 volts
Unlock Full Specs
to access all available technical data