DIODES Incorporated Single Diodes SBR8U60P5Q-13D

Description
DIODE SBR 60V 8A POWERDI5
Request a Quote Datasheet
Description
DIODE SBR 60V 8A POWERDI5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBR8U60P5Q-13DTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR8U60P5Q-13DCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5 T&R

DIODE SBR 60V 8A POWERDI5 T&R

Buy Now Datasheet
Single Diodes - 31-SBR8U60P5Q-13DDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957809-SBR8U60P5Q-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957809-SBR8U60P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957809-SBR8U60P5Q-13D
Win Source Part Number: 957809-SBR8U60P5Q-13 D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 330 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR8U60P5Q-13DSBR8U6 0P5Q13D; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR8U60P5Q-13DTR

Win Source Part Number: 957809-SBR8U60P5Q-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A
Current - Reverse Leakage @ Vr: 330 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Alternative Parts (Cross-Reference): SBR8U60P5Q-13DSBR8U60P5Q13D;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR8U60P5Q-13DTR

Buy Now Datasheet
60V 8A Diode and Rectifier - 280-SBR8U60P5Q-13D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 8A Diode and Rectifier
280-SBR8U60P5Q-13D
60V 8A Diode and Rectifier 280-SBR8U60P5Q-13D
DIODE SBR 60V 8A POWERDI5 T&R Product overview: SBR8U60P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5Q-13D can be used for catalog matching and distributor lookup.

DIODE SBR 60V 8A POWERDI5 T&R Product overview: SBR8U60P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5Q-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8U60P5Q-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8U60P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR8U60P5Q-13D
DIODE SBR 60V 8A POWERDI5 T&R

DIODE SBR 60V 8A POWERDI5 T&R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 31-SBR8U60P5Q-13DTR-ND 957809-SBR8U60P5Q-13D 280-SBR8U60P5Q-13D SBR8U60P5Q-13D
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 60V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Super Barrier
VF 0.5300 volts 0.5300 volts
VR 60 volts
Unlock Full Specs
to access all available technical data