DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR8U60P5Q-13

Description
Win Source Part Number: 1091385-SBR8U60P5Q-1 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 330 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR8U60P5Q-13SBR8U60 P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR8U60P5Q-13TR
Request a Quote Datasheet
Description
Win Source Part Number: 1091385-SBR8U60P5Q-1 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 330 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR8U60P5Q-13SBR8U60 P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR8U60P5Q-13TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1091385-SBR8U60P5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1091385-SBR8U60P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1091385-SBR8U60P5Q-13
Win Source Part Number: 1091385-SBR8U60P5Q-1 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 330 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR8U60P5Q-13SBR8U60 P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-SBR8U60P5Q-13TR

Win Source Part Number: 1091385-SBR8U60P5Q-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A
Current - Reverse Leakage @ Vr: 330 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Alternative Parts (Cross-Reference): SBR8U60P5Q-13SBR8U60P5Q13;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR8U60P5Q-13TR

Buy Now Datasheet
60V 8A Diode and Rectifier - 280-SBR8U60P5Q-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 8A Diode and Rectifier
280-SBR8U60P5Q-13
60V 8A Diode and Rectifier 280-SBR8U60P5Q-13
DIODE SBR 60V 8A POWERDI5 T&R Product overview: SBR8U60P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 8A POWERDI5 T&R Product overview: SBR8U60P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR8U60P5Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR8U60P5Q-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR8U60P5Q-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5 T&R

DIODE SBR 60V 8A POWERDI5 T&R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8U60P5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8U60P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8U60P5Q-13
DIODE SBR 60V 8A POWERDI5 T&R

DIODE SBR 60V 8A POWERDI5 T&R

Supplier's Site
Single Diodes - SBR8U60P5Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8U60P5Q-13
Single Diodes SBR8U60P5Q-13
DIODE SBR 60V 8A POWERDI5 T&R

DIODE SBR 60V 8A POWERDI5 T&R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 1091385-SBR8U60P5Q-13 280-SBR8U60P5Q-13 31-SBR8U60P5Q-13TR-ND SBR8U60P5Q-13 SBR8U60P5Q-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 60V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Super Barrier
VF 0.5300 volts 0.5300 volts 0.5300 volts
VR 60 volts 60 volts
IR 0.3300 mA 0.3300 mA
Unlock Full Specs
to access all available technical data