DIODES Incorporated 60V 8A Diode and Rectifier SBR8U60P5-7

Description
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 960163-SBR8U60P5-7 is a Super Barrier Rectifier diode designed for discrete semiconductor applications. It features an ultra-low forward voltage drop, with a maximum forward voltage of 530 mV at 8 A. The device can handle a peak repetitive reverse voltage of 60 V and an average rectified output current of 8 A. It is capable of withstanding a non-repetitive peak forward surge current of 280 A for 8.3 ms. This diode operates within a junction temperature range of -65°C to +150°C, making it suitable for a variety of environments. The SBR8U60P5-7 is packaged in a PowerDI5 case, which is designed for surface mount technology (SMT) applications. It is compliant with RoHS standards and is halogen and antimony-free, classifying it as a "green" device. The product is available in tape and reel packaging, with a standard quantity of 1,500 units per reel. Engineers considering this diode for their projects should note its fast switching capability and robust thermal characteristics, which may enhance performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 960163-SBR8U60P5-7 is a Super Barrier Rectifier diode designed for discrete semiconductor applications. It features an ultra-low forward voltage drop, with a maximum forward voltage of 530 mV at 8 A. The device can handle a peak repetitive reverse voltage of 60 V and an average rectified output current of 8 A. It is capable of withstanding a non-repetitive peak forward surge current of 280 A for 8.3 ms. This diode operates within a junction temperature range of -65°C to +150°C, making it suitable for a variety of environments. The SBR8U60P5-7 is packaged in a PowerDI5 case, which is designed for surface mount technology (SMT) applications. It is compliant with RoHS standards and is halogen and antimony-free, classifying it as a "green" device. The product is available in tape and reel packaging, with a standard quantity of 1,500 units per reel. Engineers considering this diode for their projects should note its fast switching capability and robust thermal characteristics, which may enhance performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8A Diode and Rectifier
280-SBR8U60P5-7
60V 8A Diode and Rectifier 280-SBR8U60P5-7
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 960163-SBR8U60P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
960163-SBR8U60P5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 960163-SBR8U60P5-7
Win Source Part Number: 960163-SBR8U60P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 600 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR10U45SP5-13; STPS1045B; FFD10UP20S; V10P10HM3_A/H; SS10PH9-M3/86A; SBR1045SP5-13SBR8U60 P5-7.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: -SBR8U60P5-7DIDKR,-S BR8U60P5-7DICT,-SBR8 U60P5-7DITR,SBR8U60P 5-7DITR,SBR8U60P5-7D ICT,SBR8U60P5-7DIDKR Base Product Number: SBR8U60

Win Source Part Number: 960163-SBR8U60P5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A
Current - Reverse Leakage @ Vr: 600 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Alternative Parts (Cross-Reference): SBR10U45SP5-13; STPS1045B; FFD10UP20S; V10P10HM3_A/H; SS10PH9-M3/86A; SBR1045SP5-13SBR8U60P5-7.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: -SBR8U60P5-7DIDKR,-SBR8U60P5-7DICT,-SBR8U60P5-7DITR,SBR8U60P5-7DITR,SBR8U60P5-7DICT,SBR8U60P5-7DIDKR
Base Product Number: SBR8U60

Buy Now Datasheet
Single Diodes - SBR8U60P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8U60P5-7DICT-ND
Single Diodes SBR8U60P5-7DICT-ND
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8U60P5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8U60P5-7DIDKR-ND
Single Diodes SBR8U60P5-7DIDKR-ND
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8U60P5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8U60P5-7DITR-ND
Single Diodes SBR8U60P5-7DITR-ND
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8U60P5-7
Schottky Diodes & Rectifiers SBR8U60P5-7
Schottky Diodes & Rectifiers 8A SBR PowerDI 8A 60V 280A 0.53Vf

Schottky Diodes & Rectifiers 8A SBR PowerDI 8A 60V 280A 0.53Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8U60P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8U60P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR8U60P5-7
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Supplier's Site
Single Diodes - SBR8U60P5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8U60P5-7
Single Diodes SBR8U60P5-7
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers Diodes
Product Number 280-SBR8U60P5-7 960163-SBR8U60P5-7 SBR8U60P5-7DICT-ND SBR8U60P5-7 SBR8U60P5-7 SBR8U60P5-7
Product Name 60V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data