DIODES Incorporated Single Diodes SBR8U60P5-13D

Description
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR8U60P5-13DDI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8U60P5-13DDI-ND
Single Diodes SBR8U60P5-13DDI-ND
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282582-SBR8U60P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282582-SBR8U60P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282582-SBR8U60P5-13D
Win Source Part Number: 1282582-SBR8U60P5-13 D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A Current - Reverse Leakage @ Vr: 600 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR8U60P5-13DDI Base Product Number: SBR8U60

Win Source Part Number: 1282582-SBR8U60P5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 530 mV @ 8 A
Current - Reverse Leakage @ Vr: 600 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR8U60P5-13DDI
Base Product Number: SBR8U60

Buy Now Datasheet
Singapore, Singapore
60V 8A Diode and Rectifier
280-SBR8U60P5-13D
60V 8A Diode and Rectifier 280-SBR8U60P5-13D
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-13D can be used for catalog matching and distributor lookup.

DIODE SBR 60V 8A POWERDI5 Product overview: SBR8U60P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U60P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8U60P5-13D
Schottky Diodes & Rectifiers SBR8U60P5-13D
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8U60P5-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8U60P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR8U60P5-13D
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBR8U60P5-13DDI-ND 1282582-SBR8U60P5-13D 280-SBR8U60P5-13D SBR8U60P5-13D SBR8U60P5-13D
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 60V 8A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.5300 volts 0.5300 volts
VR 60 volts
Unlock Full Specs
to access all available technical data