Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5
DIODE SBR 20V 8A POWERDI5 Product overview: SBR8U20SP5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8U20SP5Q-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 893693-SBR8U20SP5Q-1
Series: Automotive, AEC-Q101, SBR®
Features: Diode Super Barrier 20 V 8A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR8U20
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR8U20SP5Q-13DITR, SBR8U20SP5Q-13DICT, SBR8U20SP5Q-13DIDKR
DIODE SBR 20V 8A POWERDI5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | SBR8U20SP5Q-13-ND | 280-SBR8U20SP5Q-13 | 893693-SBR8U20SP5Q-13 | SBR8U20SP5Q-13 |
| Product Name | Single Diodes | 20V 8A Diode and Rectifier | Diodes, Rectifiers - Single - SBR8U20SP5Q-13 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS |