DIODE SBR 100V 8A POWERDI5 Product overview: SBR8M100P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8M100P5Q-13D can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Enco
Packaging: Bulk
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
DIODE SBR 100V 8A POWERDI5
DIODE SBR 100V 8A POWERDI5
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers SBR Diode
DIODE SBR 100V 8A POWERDI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SBR8M100P5Q-13D | 31-SBR8M100P5Q-13DCT-ND | SBR8M100P5Q-13D | SBR8M100P5Q-13D | |
| Product Name | 100V 8A Diode and Rectifier | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PowerDI5-3 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| VF | 0.5000 volts | 0.8800 volts |