DIODES Incorporated Single Diodes SBR8M100P5Q-13

Description
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR8M100P5Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8M100P5Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8M100P5Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
100V 8A Diode and Rectifier
280-SBR8M100P5Q-13
100V 8A Diode and Rectifier 280-SBR8M100P5Q-13
DIODE SBR 100V 8A POWERDI5 Product overview: SBR8M100P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8M100P5Q-13 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 8A POWERDI5 Product overview: SBR8M100P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8M100P5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120959-SBR8M100P5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120959-SBR8M100P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120959-SBR8M100P5Q-13
Win Source Part Number: 1120959-SBR8M100P5Q- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 Alternative Parts (Cross-Reference): SBR8M100P5Q13; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SBR8M100P5Q-13DITR,S BR8M100P5Q-13DIDKR,S BR8M100P5Q-13DICT,SB R8M100P5Q-13-ND Base Product Number: SBR8M100

Win Source Part Number: 1120959-SBR8M100P5Q-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 8 A
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Alternative Parts (Cross-Reference): SBR8M100P5Q13;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR8M100P5Q-13DITR,SBR8M100P5Q-13DIDKR,SBR8M100P5Q-13DICT,SBR8M100P5Q-13-ND
Base Product Number: SBR8M100

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8M100P5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8M100P5Q-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8M100P5Q-13
DIODE SBR 100V 8A POWERDI5

DIODE SBR 100V 8A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8M100P5Q-13
Schottky Diodes & Rectifiers SBR8M100P5Q-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet
Diodes >> Super Barrier Rectifier (SBR) - SBR8M100P5Q-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR8M100P5Q-13
Diodes >> Super Barrier Rectifier (SBR) SBR8M100P5Q-13
880mV@8A 100V 8A PowerDI-5 Super Barrier Rectifier (SBR) ROHS

880mV@8A 100V 8A PowerDI-5 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Single Diodes - SBR8M100P5Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8M100P5Q-13
Single Diodes SBR8M100P5Q-13
DIODE SBR 100V 8A POWERDI5

DIODE SBR 100V 8A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Diodes
Product Number SBR8M100P5Q-13DICT-ND 280-SBR8M100P5Q-13 1120959-SBR8M100P5Q-13 SBR8M100P5Q-13 SBR8M100P5Q-13 SBR8M100P5Q-13 SBR8M100P5Q-13
Product Name Single Diodes 100V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Super Barrier Rectifier (SBR) Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS RoHS
Diode Type Super Barrier
VF 0.8800 volts 0.8800 volts 0.8800 volts 0.8800 volts
Unlock Full Specs
to access all available technical data