DIODES Incorporated Single Diodes SBR8M100P5-13

Description
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR8M100P5-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8M100P5-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8M100P5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
100V 8A Diode and Rectifier
280-SBR8M100P5-13
100V 8A Diode and Rectifier 280-SBR8M100P5-13
DIODE SBR 100V 8A POWERDI5 Product overview: SBR8M100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8M100P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 100V 8A POWERDI5 Product overview: SBR8M100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8M100P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR8M100P5-13 - 893691-SBR8M100P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8M100P5-13
893691-SBR8M100P5-13
Diodes, Rectifiers - Single - SBR8M100P5-13 893691-SBR8M100P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893691-SBR8M100P5-13 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 100 V 8A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR8M100 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR8M100P5-13DIDKR, -SBR8M100P5-13DITR, SBR8M100P5-13DITR, SBR8M100P5-13DICT, -SBR8M100P5-13DIDKR, -SBR8M100P5-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893691-SBR8M100P5-13
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 100 V 8A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR8M100
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR8M100P5-13DIDKR, -SBR8M100P5-13DITR, SBR8M100P5-13DITR, SBR8M100P5-13DICT, -SBR8M100P5-13DIDKR, -SBR8M100P5-13DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8M100P5-13
Schottky Diodes & Rectifiers SBR8M100P5-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet
Single Diodes - SBR8M100P5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8M100P5-13
Single Diodes SBR8M100P5-13
DIODE SBR 100V 8A POWERDI5

DIODE SBR 100V 8A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8M100P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8M100P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8M100P5-13
DIODE SBR 100V 8A POWERDI5

DIODE SBR 100V 8A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Diodes Rectifiers
Product Number SBR8M100P5-13DIDKR-ND 280-SBR8M100P5-13 893691-SBR8M100P5-13 SBR8M100P5-13 SBR8M100P5-13 SBR8M100P5-13
Product Name Single Diodes 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - SBR8M100P5-13 Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Diode Super Barrier 100 V 8A Surface Mount PowerDI™ 5
Unlock Full Specs
to access all available technical data