DIODES Incorporated Diodes, Rectifiers - Single - SBR8E60P5-13 SBR8E60P5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893690-SBR8E60P5-13 Series: SBR® Features: Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR8E60 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 893690-SBR8E60P5-13 Series: SBR® Features: Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR8E60 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR8E60P5-13 - 893690-SBR8E60P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8E60P5-13
893690-SBR8E60P5-13
Diodes, Rectifiers - Single - SBR8E60P5-13 893690-SBR8E60P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893690-SBR8E60P5-13 Series: SBR® Features: Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR8E60 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893690-SBR8E60P5-13
Series: SBR®
Features: Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR8E60
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Singapore, Singapore
60V 8A Diode and Rectifier
280-SBR8E60P5-13
60V 8A Diode and Rectifier 280-SBR8E60P5-13
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8E60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E60P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 8A POWERDI5 Product overview: SBR8E60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E60P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SBR8E60P5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SBR8E60P5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBR8E60P5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8E60P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8E60P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8E60P5-13
DIODE SBR 60V 8A POWERDI5

DIODE SBR 60V 8A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8E60P5-13
Schottky Diodes & Rectifiers SBR8E60P5-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 893690-SBR8E60P5-13 280-SBR8E60P5-13 31-SBR8E60P5-13CT-ND SBR8E60P5-13 SBR8E60P5-13
Product Name Diodes, Rectifiers - Single - SBR8E60P5-13 60V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data