Win Source Part Number: 1282583-SBR8E45P5-7D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 8 A
Current - Reverse Leakage @ Vr: 350 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SBR8E45P5-7DDI
Base Product Number: SBR8E45
DIODE SBR 45V 8A POWERDI5 Product overview: SBR8E45P5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E45P5-7D can be used for catalog matching and distributor lookup.
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers 5A SBR 45Vrrm 0.6Vf 0.28mA 120A
DIODE SBR 45V 8A POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282583-SBR8E45P5-7D | 280-SBR8E45P5-7D | SBR8E45P5-7DDI-ND | SBR8E45P5-7D | SBR8E45P5-7D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 45V 8A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.5100 volts | 0.5100 volts | |||
| VR | 45 volts | ||||
| IR | 0.3500 mA |