DIODES Incorporated Single Diodes SBR8E45P5-7

Description
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR8E45P5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8E45P5-7DITR-ND
Single Diodes SBR8E45P5-7DITR-ND
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8E45P5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8E45P5-7DIDKR-ND
Single Diodes SBR8E45P5-7DIDKR-ND
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SBR8E45P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8E45P5-7DICT-ND
Single Diodes SBR8E45P5-7DICT-ND
Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
45V 8A Diode and Rectifier
280-SBR8E45P5-7
45V 8A Diode and Rectifier 280-SBR8E45P5-7
DIODE SBR 45V 8A POWERDI5 Product overview: SBR8E45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E45P5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 8A POWERDI5 Product overview: SBR8E45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E45P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR8E45P5-7 - 933091-SBR8E45P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8E45P5-7
933091-SBR8E45P5-7
Diodes, Rectifiers - Single - SBR8E45P5-7 933091-SBR8E45P5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 933091-SBR8E45P5-7 Series: SBR® Features: Diode Super Barrier 45 V 8A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR8E45 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR8E45P5-7DIDKR, SBR8E45P5-7DITR, SBR8E45P5-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 933091-SBR8E45P5-7
Series: SBR®
Features: Diode Super Barrier 45 V 8A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR8E45
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR8E45P5-7DIDKR, SBR8E45P5-7DITR, SBR8E45P5-7DICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8E45P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8E45P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR8E45P5-7
DIODE SBR 45V 8A POWERDI5

DIODE SBR 45V 8A POWERDI5

Supplier's Site
Single Diodes - SBR8E45P5-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR8E45P5-7
Single Diodes SBR8E45P5-7
DIODE SBR 45V 8A POWERDI5

DIODE SBR 45V 8A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8E45P5-7
Schottky Diodes & Rectifiers SBR8E45P5-7
Schottky Diodes & Rectifiers 8A SBR 45Vrrm 0.6Vf 0.28mA 120A

Schottky Diodes & Rectifiers 8A SBR 45Vrrm 0.6Vf 0.28mA 120A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Schottky Diodes
Product Number SBR8E45P5-7DITR-ND 280-SBR8E45P5-7 933091-SBR8E45P5-7 SBR8E45P5-7 SBR8E45P5-7 SBR8E45P5-7
Product Name Single Diodes 45V 8A Diode and Rectifier Diodes, Rectifiers - Single - SBR8E45P5-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Diode Super Barrier 45 V 8A Surface Mount PowerDI™ 5
Unlock Full Specs
to access all available technical data