DIODES Incorporated Single Diodes SBR8E20P5-7

Description
Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR8E20P5-7-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8E20P5-7-ND
Single Diodes SBR8E20P5-7-ND
Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5

Diode Super Barrier 20V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
20V 8A Diode and Rectifier
280-SBR8E20P5-7
20V 8A Diode and Rectifier 280-SBR8E20P5-7
DIODE SBR 20V 8A POWERDI5 Product overview: SBR8E20P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E20P5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 20V 8A POWERDI5 Product overview: SBR8E20P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E20P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR8E20P5-7 - 893688-SBR8E20P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8E20P5-7
893688-SBR8E20P5-7
Diodes, Rectifiers - Single - SBR8E20P5-7 893688-SBR8E20P5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 893688-SBR8E20P5-7 Features: Diode Super Barrier 20 V 8A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SBR8E20 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 893688-SBR8E20P5-7
Features: Diode Super Barrier 20 V 8A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBR8E20
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8E20P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8E20P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR8E20P5-7
DIODE SBR 20V 8A POWERDI5

DIODE SBR 20V 8A POWERDI5

Supplier's Site
Rectifier, Single, 20V, 8A, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 12AC2436 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 20V, 8A, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
12AC2436
Rectifier, Single, 20V, 8A, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 12AC2436
RECTIFIER, SINGLE, 20V, 8A, POWERDI5; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):8A; Diode Configuration:Single ; Forward Voltage VF Max:450mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:180A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 20V, 8A, POWERDI5; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):8A; Diode Configuration:Single; Forward Voltage VF Max:450mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:180A;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8E20P5-7
Schottky Diodes & Rectifiers SBR8E20P5-7
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SBR8E20P5-7-ND 280-SBR8E20P5-7 893688-SBR8E20P5-7 SBR8E20P5-7 12AC2436 SBR8E20P5-7
Product Name Single Diodes 20V 8A Diode and Rectifier Diodes, Rectifiers - Single - SBR8E20P5-7 Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 20V, 8A, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS RoHS
Diode Type Diode Super Barrier 20 V 8A Surface Mount PowerDI™ 5
Unlock Full Specs
to access all available technical data