Manufacturer: Diodes Incorporated
Win Source Part Number: 1246725-SBR8E20P5-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
DIODE SBR 20V 8A POWERDI5 Product overview: SBR8E20P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8E20P5-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Super Barrier Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1246725-SBR8E20P5-13 | 280-SBR8E20P5-13 | SBR8E20P5-13 |
| Product Name | Diodes, Rectifiers - Single - SBR8E20P5-13 | 20V 8A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Package | Tape & Reel | PowerDI5-3 |