Win Source Part Number: 1282634-SBR8B60P5-7D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 8 A
Current - Reverse Leakage @ Vr: 220 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR8B60
Product Status: Obsolete
DIODE SBR 60V 5A POWERDI5 Product overview: SBR8B60P5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8B60P5-7D can be used for catalog matching and distributor lookup.
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5
DIODE SBR 60V 5A POWERDI5
Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282634-SBR8B60P5-7D | 280-SBR8B60P5-7D | SBR8B60P5-7D-ND | SBR8B60P5-7D | SBR8B60P5-7D |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 60V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.6000 volts | 0.6000 volts | |||
| VR | 60 volts | ||||
| IR | 0.2200 mA |