DIODES Incorporated Single Diodes SBR8B60P5-7

Description
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR8B60P5-7-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8B60P5-7-ND
Single Diodes SBR8B60P5-7-ND
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
60V 5A Diode and Rectifier
280-SBR8B60P5-7
60V 5A Diode and Rectifier 280-SBR8B60P5-7
DIODE SBR 60V 5A POWERDI5 Product overview: SBR8B60P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8B60P5-7 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 5A POWERDI5 Product overview: SBR8B60P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8B60P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282633-SBR8B60P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282633-SBR8B60P5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282633-SBR8B60P5-7
Win Source Part Number: 1282633-SBR8B60P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 8 A Current - Reverse Leakage @ Vr: 220 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR8B60 Product Status: Obsolete

Win Source Part Number: 1282633-SBR8B60P5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 8 A
Current - Reverse Leakage @ Vr: 220 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR8B60
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8B60P5-7
Schottky Diodes & Rectifiers SBR8B60P5-7
Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA

Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8B60P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8B60P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR8B60P5-7
DIODE SBR 60V 5A POWERDI5

DIODE SBR 60V 5A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number SBR8B60P5-7-ND 280-SBR8B60P5-7 1282633-SBR8B60P5-7 SBR8B60P5-7 SBR8B60P5-7
Product Name Single Diodes 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data