DIODES Incorporated Diodes, Rectifiers - Single - SBR8B60P5-13 SBR8B60P5-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246724-SBR8B60P5-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246724-SBR8B60P5-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR8B60P5-13 - 1246724-SBR8B60P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR8B60P5-13
1246724-SBR8B60P5-13
Diodes, Rectifiers - Single - SBR8B60P5-13 1246724-SBR8B60P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246724-SBR8B60P5-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246724-SBR8B60P5-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
60V 5A Diode and Rectifier
280-SBR8B60P5-13
60V 5A Diode and Rectifier 280-SBR8B60P5-13
DIODE SBR 60V 5A POWERDI5 Product overview: SBR8B60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8B60P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 5A POWERDI5 Product overview: SBR8B60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8B60P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR8B60P5-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8B60P5-13-ND
Single Diodes SBR8B60P5-13-ND
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR8B60P5-13
Schottky Diodes & Rectifiers SBR8B60P5-13
Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA

Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8B60P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8B60P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR8B60P5-13
DIODE SBR 60V 5A POWERDI5

DIODE SBR 60V 5A POWERDI5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1246724-SBR8B60P5-13 280-SBR8B60P5-13 SBR8B60P5-13-ND SBR8B60P5-13 SBR8B60P5-13
Product Name Diodes, Rectifiers - Single - SBR8B60P5-13 60V 5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5-3
Unlock Full Specs
to access all available technical data