Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Diode Super Barrier 60V 8A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094620-SBR8A60P5-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 8A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE SBR 60V 8A POWERDI5 Product overview: SBR8A60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8A60P5-13 can be used for catalog matching and distributor lookup.
DIODE SBR 60V 8A POWERDI5
DIODE SBR 60V 8A POWERDI5
Schottky Diodes & Rectifiers Super Barrier Rectif PDI5 T&R 5K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | SBR8A60P5-13DICT-ND | 1094620-SBR8A60P5-13 | 280-SBR8A60P5-13 | SBR8A60P5-13 | SBR8A60P5-13 | SBR8A60P5-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR8A60P5-13 | 60V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Super Barrier | |||||
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | |||
| VR | 60 volts | 60 volts |