DIODE ARR SBR 60V 3A TO252-3 Product overview: SBR660CTLQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR660CTLQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 893685-SBR660CTLQ-13
Series: SBR®
Features: Diode Array 1 Pair Common Cathode Super Barrier 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR660
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR660CTLQ-13DIDKR, SBR660CTLQ-13DITR, SBR660CTLQ-13DICT
Diode Array 1 Pair Common Cathode Super Barrier 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 60V 3A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SBR660CTLQ-13 | 893685-SBR660CTLQ-13 | SBR660CTLQ-13DICT-ND | SBR660CTLQ-13 |
| Product Name | 60V 3A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR660CTLQ-13 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Diode Array 1 Pair Common Cathode Super Barrier 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |