Diode Array 1 Pair Common Cathode Super Barrier 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Super Barrier 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 60V 3A TO252-3 Product overview: SBR660CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR660CTL-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028104-SBR660CTL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: SBR660CTL
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB095BM-60TL; RB095BM-60FHTL RB095BM-60; RB095BM-60FH;
Introduction Date: April 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 60V 3A TO252-3
Schottky Diodes & Rectifiers 6.0A 60V
DIODE ARRAY SBR 60V 3A TO252
DIODE, SBR, 60V, 3A, DPAK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:6A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:570mV; Reverse Recovery Time:-; Forward Surge Current:80A; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Diodes |
| Product Number | 31-SBR660CTL-13DKR-ND | 286-SBR660CTL-13 | 028104-SBR660CTL-13 | SBR660CTL-13 | SBR660CTL-13 | SBR660CTL-13 | 96T7471 |
| Product Name | Diode Arrays | 60V 3A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR660CTL-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diode, Sbr, 60V, 3A, Dpak; Repetitive Peak Reverse Voltage Diodes Inc. |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252, (D-Pak) | DPAK | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Super Barrier |