DIODE ARR SBR 200V 3A TO252-3 Product overview: SBR6200CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR6200CTL-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 028103-SBR6200CTL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SBR 200V 3A TO-252-3
DIODE ARRAY SBR 200V 3A TO-252-3
Schottky Diodes & Rectifiers SUPER BARRIER RECTIFIER,6.0A,200V
DIODE ARRAY SBR 200V 3A TO252-3
DIODE ARR SBR 200V 3A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-SBR6200CTL-13 | 028103-SBR6200CTL-13 | 31-SBR6200CTL-13TR-ND | SBR6200CTL-13 | SBR6200CTL-13 | SBR6200CTL-13 |
| Product Name | 200V 3A TO252 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR6200CTL-13 | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active |