Manufacturer: Diodes Incorporated
Win Source Part Number: 064125-SBR6100CTL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE ARRAY SBR 100V 6A TO-252-3
DIODE ARRAY SBR 100V 6A TO-252-3
Diode Array 1 Pair Common Cathode Super Barrier 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SBR 100V 6A TO252-3 Product overview: SBR6100CTL-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR6100CTL-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 6.0A 100V
740mV@3A 100V 6A Dual Common Cathode TO-252-3 Super Barrier Rectifier (SBR) ROHS
DIODE ARR SBR 100V 6A TO252-3
DIODE ARRAY SBR 100V 3A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 064125-SBR6100CTL-13 | 31-SBR6100CTL-13CT-ND | 286-SBR6100CTL-13 | SBR6100CTL-13 | SBR6100CTL-13 | SBR6100CTL-13 | SBR6100CTL-13 |
| Product Name | Diodes, Rectifiers - Arrays - SBR6100CTL-13 | Diode Arrays | 100V 6A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Super Barrier Rectifier (SBR) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Super Barrier | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.7400 volts | 0.7400 volts | 0.7400 volts | 0.7400 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.2000 mA | 0.2000 mA |