Diode Array 1 Pair Common Cathode Super Barrier 60V 30A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 064124-SBR60A60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 60V 30A TO220-3 Product overview: SBR60A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A60CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Dual 60A 60V Low VF
DIODE ARR SBR 60V 30A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SBR60A60CT-ND | 064124-SBR60A60CT | 286-SBR60A60CT | SBR60A60CT | SBR60A60CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR60A60CT | 60V 30A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220AB-3 | TO-220 |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Removed |