DIODES Incorporated Diodes, Rectifiers - Arrays - SBR60A45PT SBR60A45PT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 211502-SBR60A45PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 211502-SBR60A45PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SBR60A45PT - 211502-SBR60A45PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR60A45PT
211502-SBR60A45PT
Diodes, Rectifiers - Arrays - SBR60A45PT 211502-SBR60A45PT
Manufacturer: Diodes Incorporated Win Source Part Number: 211502-SBR60A45PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 580mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 211502-SBR60A45PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
45V 30A Diode and Rectifier - 286-SBR60A45PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 30A Diode and Rectifier
286-SBR60A45PT
45V 30A Diode and Rectifier 286-SBR60A45PT
DIODE SBR 45V 30A TO-247 Product overview: SBR60A45PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A45PT can be used for catalog matching and distributor lookup.

DIODE SBR 45V 30A TO-247 Product overview: SBR60A45PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A45PT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 211502-SBR60A45PT 286-SBR60A45PT
Product Name Diodes, Rectifiers - Arrays - SBR60A45PT 45V 30A Diode and Rectifier
Diode Type Super Barrier
Life Cycle Stage Obsolete(EOL)
VF 0.5800 volts
VR 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Schottky Diodes & Rectifiers - 7384816P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers