DIODES Incorporated Diode Arrays SBR60A300PT

Description
Diode Array 1 Pair Common Cathode Super Barrier 300V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Super Barrier 300V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SBR60A300PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR60A300PT-ND
Diode Arrays SBR60A300PT-ND
Diode Array 1 Pair Common Cathode Super Barrier 300V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Super Barrier 300V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Singapore, Singapore
300V 30A Diode and Rectifier
286-SBR60A300PT
300V 30A Diode and Rectifier 286-SBR60A300PT
DIODE ARR SBR 300V 30A TO3P Product overview: SBR60A300PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A300PT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 300V 30A TO3P Product overview: SBR60A300PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A300PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR60A300PT - 211500-SBR60A300PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR60A300PT
211500-SBR60A300PT
Diodes, Rectifiers - Arrays - SBR60A300PT 211500-SBR60A300PT
Manufacturer: Diodes Incorporated Win Source Part Number: 211500-SBR60A300PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 940mV @ 30A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 300V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 211500-SBR60A300PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 940mV @ 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR60A300PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR60A300PT
Discrete Semiconductor Products - Diodes - Rectifiers SBR60A300PT
DIODE ARR SBR 300V 30A TO3P

DIODE ARR SBR 300V 30A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number SBR60A300PT-ND 286-SBR60A300PT 211500-SBR60A300PT SBR60A300PT
Product Name Diode Arrays 300V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR60A300PT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-3; TO-3P-3, SC-65-3 Tube TO-3; TO-3P TO-3
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data