Diode Array 1 Pair Common Cathode Super Barrier 200V 30A Through Hole TO-220-3
DIODE ARR SBR 200V 30A TO220-3 Product overview: SBR60A200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A200CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 090742-SBR60A200CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 960mV @ 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 200V 30A TO220-3
Schottky Diodes & Rectifiers 60A 200Vrrm
DIODE ARRAY SBR 200V 30A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 31-SBR60A200CT-ND | 286-SBR60A200CT | 090742-SBR60A200CT | SBR60A200CT | SBR60A200CT | SBR60A200CT |
| Product Name | Diode Arrays | 200V 30A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR60A200CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220 | TO-220AB-3 | TO-220; TO-220-3 |
| RoHS Compliant | RoHS | |||||
| Diode Type | Super Barrier |