DIODES Incorporated 150V 30A TO220 Diode and Rectifier SBR60A150CT

Description
DIODE ARR SBR 150V 30A TO220-3 Product overview: SBR60A150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 150V 30A TO220-3 Product overview: SBR60A150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A150CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 30A TO220 Diode and Rectifier
286-SBR60A150CT
150V 30A TO220 Diode and Rectifier 286-SBR60A150CT
DIODE ARR SBR 150V 30A TO220-3 Product overview: SBR60A150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A150CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 150V 30A TO220-3 Product overview: SBR60A150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR60A150CTDDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR60A150CTDDI-ND
Diode Arrays SBR60A150CTDDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 150V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 150V 30A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR60A150CT - 091583-SBR60A150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR60A150CT
091583-SBR60A150CT
Diodes, Rectifiers - Arrays - SBR60A150CT 091583-SBR60A150CT
Manufacturer: Diodes Incorporated Win Source Part Number: 091583-SBR60A150CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 930mV @ 30A Current - Reverse Leakage @ Vr: 500μA @ 150V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 091583-SBR60A150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 30A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR60A150CT
Schottky Diodes & Rectifiers SBR60A150CT
Schottky Diodes & Rectifiers 60A 150Vrrm

Schottky Diodes & Rectifiers 60A 150Vrrm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR60A150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR60A150CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR60A150CT
DIODE ARR SBR 150V 30A TO220-3

DIODE ARR SBR 150V 30A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR60A150CT SBR60A150CTDDI-ND 091583-SBR60A150CT SBR60A150CT SBR60A150CT
Product Name 150V 30A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR60A150CT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data